Manufacturer: WeEn Semiconductors
Win Source Part Number: 770496-BTA201-800ER,
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 13.7A
Triac Type: Logic - Sensitive Gate
Family Name: BTA201-800ER
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - On State (It (RMS)) (Maximum): 1A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 12mA
Alternative Parts (Cross-Reference): BTA201-800ER; BTA201-800ER,126; BTA201-800ER,412; BTA201-800ER,116;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs
TRIAC Logic - Sensitive Gate 800V 1A Through Hole TO-92-3
TRIAC SENS GATE 800V 1A TO92-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs |
| Product Number | 770496-BTA201-800ER,112 | 1740-1299-ND | BTA201-800ER,112 |
| Product Name | Triacs - BTA201-800ER,112 | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-226-3, TO-92-3 (TO-226AA) Formed Leads |
| VDRM | 800 volts | 800 volts | |
| ITSM | 1 amps | ||
| IGT | 10 mA | 10 mA |