WeEn Semiconductors TRIACs BTA201-800B,112

Description
TRIAC Standard 800V 1A Through Hole TO-92-3
Request a Quote Datasheet
Description
TRIAC Standard 800V 1A Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 1740-1297-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 1A Through Hole TO-92-3

TRIAC Standard 800V 1A Through Hole TO-92-3

Buy Now Datasheet
Triacs - BTA201-800B,112 - 913662-BTA201-800B,112 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA201-800B,112
913662-BTA201-800B,112
Triacs - BTA201-800B,112 913662-BTA201-800B,112
Manufacturer: WeEn Semiconductors Win Source Part Number: 913662-BTA201-800B,1 12 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Standard 800 V 1 A Through Hole TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Family Name: BTA201 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: 1740-1297, 1740-1297-2, 1740-1297-2-ND, 568-3689, 568-3689-ND, 934059678112, BTA201-800B

Manufacturer: WeEn Semiconductors
Win Source Part Number: 913662-BTA201-800B,112
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Standard 800 V 1 A Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Mounting: Through Hole
Family Name: BTA201
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: 1740-1297, 1740-1297-2, 1740-1297-2-ND, 568-3689, 568-3689-ND, 934059678112, BTA201-800B

Buy Now Datasheet
Singapore, Singapore
800V 1A Triac
300-BTA201-800B,112
800V 1A Triac 300-BTA201-800B,112
TRIAC 800V 1A TO92-3 Product overview: BTA201-800B,112 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA201-800B,112 can be used for catalog matching and distributor lookup.

TRIAC 800V 1A TO92-3 Product overview: BTA201-800B,112 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA201-800B,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA201-800B,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA201-800B,112
Discrete Semiconductor Products - Thyristors - TRIACs BTA201-800B,112
TRIAC 800V 1A TO92-3

TRIAC 800V 1A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs
Product Number 1740-1297-ND 913662-BTA201-800B,112 300-BTA201-800B,112 BTA201-800B,112
Product Name TRIACs Triacs - BTA201-800B,112 800V 1A Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92-3 Bulk TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS
Pin Count 3
VDRM 800 volts 800 volts
Unlock Full Specs
to access all available technical data