TRIAC Standard 600V 1A Through Hole TO-92-3
Triacs BTA201-600E/L01/TO-9
TRIAC 600V 1A TO92-3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs |
| Product Number | BTA201-600E/L01EP-ND | BTA201-600E/L01EP | BTA201-600E/L01EP |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 600 volts |