Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024696-BTA2008W-600
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 800mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 9A, 9.9A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SC-73
TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SC-73
TRIAC SENS GATE 600V 0.8A SC73
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 7920721 | 7920721P | 1024696-BTA2008W-600D,135 | 1740-1099-2-ND | BTA2008W-600D,135 |
| Product Name | TRIACs | TRIACs | Triacs - BTA2008W-600D,135 | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | |||
| Package Type | SOT223; Sot-223 | SOT223; SOT-223 | SOT-223 | TO-261-4, TO-261AA | TO-261-4, TO-261AA |
| Pin Count | 4 | ||||
| VDRM | 600 volts | 600 volts | |||
| ITSM | 0.8000 amps |