TRIAC Standard 800V 16A Through Hole IITO-220E
TRIAC 800V 16A IITO220E
TRIAC, 800V, 16A, TO-220 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | BTA16-800BQ-ND | BTA16-800BQ | 53AH6717 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 800V, 16A, To-220 Rohs Compliant Ween Semiconductors |
| Package Type | TO-220; TO-220-3 Isolated Tab | TO-220-3 Isolated Tab | |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | |
| VDRM | 800 volts | ||
| IGT | 70 mA |