TRIAC Standard 600V 16A Through Hole IITO-220E
BTA16-600B/IITO220/S
TRIAC 600V 16A IITO220E
TRIAC, 600V, 16A, TO-220 ROHS COMPLIANT: YES
Triacs BTA16-600B/IITO220/S
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | BTA16-600BQ-ND | BTA16-600BQ | BTA16-600BQ | 53AH6716 | BTA16-600BQ |
| Product Name | TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 600V, 16A, To-220 Rohs Compliant Ween Semiconductors | Triacs |
| Package Type | TO-220; TO-220-3 Isolated Tab | TO-220-3 Isolated Tab | TO-220-3 Isolated Tab | ||
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| VDRM | 600 volts | ||||
| IGT | 70 mA |