WeEn Semiconductors TRIACs BTA140-800,127

Description
Non-isolated tab triac,BTA140-800 25A
Request a Quote Datasheet
Description
Non-isolated tab triac,BTA140-800 25A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 1984319 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1984319
TRIACs 1984319
Non-isolated tab triac,BTA140-800 25A

Non-isolated tab triac,BTA140-800 25A

Supplier's Site
TRIACs - 1689601 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1689601
TRIACs 1689601
Non-isolated tab triac,BTA140-800 25A

Non-isolated tab triac,BTA140-800 25A

Supplier's Site
Singapore, Singapore
800V 25A Triac
300-BTA140-800,127
800V 25A Triac 300-BTA140-800,127
TRIAC 800V 25A TO220AB Product overview: BTA140-800,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA140-800,127 can be used for catalog matching and distributor lookup.

TRIAC 800V 25A TO220AB Product overview: BTA140-800,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA140-800,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 1740-1098-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 25A Through Hole TO-220AB

TRIAC Standard 800V 25A Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1150476-BTA140-800,127 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1150476-BTA140-800,127
Discrete Semiconductor Products - Thyristors - TRIACs 1150476-BTA140-800,127
Win Source Part Number: 1150476-BTA140-800,1 27 Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tube Standard Package: 1,000 Current - Hold (Ih) (Max): 60 mA Configuration: Single Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 35 mA Current - On State (It (RMS)) (Max): 25 A Current - Non Rep. Surge 50, 60Hz (Itsm): 190A, 209A Triac Type: Standard Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Temperature Range - Operating: 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: WeEn Semiconductors Other Names: 568-3686-5-ND,933815 690127,568-3686-5,17 40-1098,BTA140-800 Base Product Number: BTA140

Win Source Part Number: 1150476-BTA140-800,127
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 1,000
Current - Hold (Ih) (Max): 60 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 35 mA
Current - On State (It (RMS)) (Max): 25 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 190A, 209A
Triac Type: Standard
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Temperature Range - Operating: 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Other Names: 568-3686-5-ND,933815690127,568-3686-5,1740-1098,BTA140-800
Base Product Number: BTA140

Buy Now Datasheet
Triac, 25A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors - 65AC5857 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 25A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors
65AC5857
Triac, 25A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors 65AC5857
TRIAC, 25A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):25A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:70mA; Gate Trigger Voltage Max Vgt:1.5V; Peak Gate Power:5W; RoHS Compliant: Yes

TRIAC, 25A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):25A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:70mA; Gate Trigger Voltage Max Vgt:1.5V; Peak Gate Power:5W; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA140-800,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA140-800,127
Discrete Semiconductor Products - Thyristors - TRIACs BTA140-800,127
TRIAC 800V 25A TO220AB

TRIAC 800V 25A TO220AB

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
BTA140-800,127
Triode/MOS Tube/Transistor >> TRIACs BTA140-800,127
TO-220AB-3 TRIACs ROHS

TO-220AB-3 TRIACs ROHS

Supplier's Site Datasheet
TRIAC 800V 25A TO220AB

TRIAC 800V 25A TO220AB

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Triacs Triacs
Product Number 1984319 300-BTA140-800,127 1740-1098-ND 1150476-BTA140-800,127 65AC5857 BTA140-800,127 BTA140-800,127 BTA140-800,127
Product Name TRIACs 800V 25A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 25A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors Discrete Semiconductor Products - Thyristors - TRIACs Triode/MOS Tube/Transistor >> TRIACs TRIACs
Standards and Certifications RoHS RoHS RoHS RoHS
Package Type TO-220; To-220ab Tube TO-220; TO-220-3 Tube TO-220; TO-220AB TO-220-3 TO-220 TO-220-3
Pin Count 3 3
VDRM 800 volts 800 volts 800 volts 800 volts
ITSM 25 amps 25 amps
Unlock Full Specs
to access all available technical data