Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Voltage - Off State: 1000V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 3mA
Voltage - On State (Vtm) (Max): 1.5V
Current - On State (It (AV)) (Max): 2.5A
SCR Type: Standard Recovery
Manufacturer: AMIS
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |