TRIAC Standard 600V 16A Through Hole TO-220F
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024625-BT139X-600F/
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 45mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 25mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 155A, 170A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: TO-220F
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Triac, 600 V, 70 mA, 16 A, 170 A, 45 mA, 1.5 V RoHS Compliant: Yes
TRIAC 600V 16A TO220F
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 1740-1056-ND | 1024625-BT139X-600F/DG,127 | 83T6724 | BT139X-600F/DG,127 | BT139X-600F/DG,127 |
| Product Name | TRIACs | Triacs - BT139X-600F/DG,127 | Triac, 600 V, 70 Ma, 16 A, 170 A, 45 Ma, 1.5 V Rohs Compliant Ween Semiconductors | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220F | TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | |
| VDRM | 600 volts | 600 volts | |||
| ITSM | 16 amps |