TRIAC Standard 600V 16A Surface Mount D2PAK
TRIAC Standard 600V 16A Surface Mount D2PAK
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024617-BT139B-600,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 45mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 155A, 170A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Quantity per package: 800
TRIAC, 16A, 600V, TO-252; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):16A; Triac Case Style:TO-252; Gate Trigger Current Max (QI), Igt:70mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:5W; Peak NonRoHS Compliant: Yes
TRIAC 600V 16A D2PAK
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 1740-1053-2-ND | 1024617-BT139B-600,118 | 65AC5881 | BT139B-600,118 |
| Product Name | TRIACs | Triacs - BT139B-600,118 | Triac, 16A, 600V, To-252; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | TO-252 | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | |
| VDRM | 600 volts | 600 volts | 600 volts | |
| ITSM | 16 amps |