Manufacturer: WeEn Semiconductors
Win Source Part Number: 913647-BT139-800E,12
Operating Temperature Range: 125°C (TJ)
Features: TRIAC Logic - Sensitive Gate 800 V 16 A Through Hole TO-220AB
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Family Name: BT139
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: 1740-1052, 568-8334-5, 568-8334-5-ND, 933580060127, BT139-800E, BT139-800E,127-ND, BT139-800E-ND, BT139800E127
TRIAC SENS GATE 800V 16A TO220AB Product overview: BT139-800E,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT139-800E,127 can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 800V 16A Through Hole TO-220AB
TRIAC SENS GATE 800V 16A TO220AB
TRIAC, 16A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):16A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:25mA; Gate Trigger Voltage Max Vgt:1.5V; Peak Gate Power:5W; RoHS Compliant: Yes
TRIAC SENS GATE 800V 16A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 913647-BT139-800E,127 | 300-BT139-800E,127 | 8167820 | 1740-1052-ND | BT139-800E,127 | 65AC5880 | BT139-800E,127 |
| Product Name | Triacs - BT139-800E,127 | 800V 16A Triac | TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 16A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors | TRIACs |
| Package Type | TO-220AB | Tube | TO-220; To-220ab | TO-220; TO-220-3 | TO-220-3 | TO-220; TO-220AB | TO-220-3 |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Pin Count | 3 | 3 | |||||
| VDRM | 800 volts | 800 volts | 800 volts |