Manufacturer: WeEn Semiconductors
Win Source Part Number: 770457-BT139-600E,12
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 125°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 155A, 170A
Triac Type: Logic - Sensitive Gate
Family Name: BT139-600E
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 45mA
Alternative Parts (Cross-Reference): BCR12CM-12LA#B00; BCR16CM-12; CTB16-600BW; Q6010F51;
Introduction Date: August 05, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
TRIAC Logic - Sensitive Gate 600V 16A Through Hole TO-220AB
ThyristorTRIAC 600V 170A 3P 3Tab TO220AB
ThyristorTRIAC 600V 170A 3P 3Tab TO220AB
TRIAC SENS GATE 600V 16A TO220AB
TRIAC, 16A, 600V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):16A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:25mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:5W; PeakRoHS Compliant: Yes
TRIAC SENS GATE 600V 16A TO220AB
| Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 770457-BT139-600E,127 | 1740-1049-ND | 7271139 | BT139-600E,127 | 65AC5878 | BT139-600E,127 |
| Product Name | Triacs - BT139-600E,127 | TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 16A, 600V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors | TRIACs |
| Package Type | TO-220-3 | TO-220; TO-220-3 | TO-220; To-220ab | TO-220-3 | TO-220; TO-220AB | TO-220-3 |
| VDRM | 600 volts | 600 volts | 600 volts | |||
| ITSM | 16 amps | |||||
| IGT | 10 mA | 10 mA | 25 mA | |||
| VGT | 1.5 volts | 1.5 volts | 1 volts |