Non-isolated tab triac,BT139-600 15A
Non-isolated tab triac,BT139-600 15A
TRIAC Standard 600V 16A Through Hole TO-220AB
TRIAC 600V 16A TO220AB Product overview: BT139-600,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT139-600,127 can be used for catalog matching and distributor lookup.
TRIAC 600V 16A TO220AB
TRIAC, SENSITIVE GATE, 16A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:16A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:155A; Holding Current Max:45mA; MSL:-RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 262494 | 1740-1048-ND | 300-BT139-600,127 | BT139-600,127 | 70R3252 |
| Product Name | TRIACs | TRIACs | 600V 16A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, Sensitive Gate, 16A, To-220Ab; Peak Repetitive Off State Voltage Ween Semiconductors |
| Standards and Certifications | RoHS | RoHS | |||
| Package Type | TO-220; To-220ab | TO-220; TO-220-3 | Tube | TO-220-3 | TO-220; TO-220AB |
| Pin Count | 3 | 3 | |||
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | ||
| VDRM | 600 volts | 600 volts |