WeEn Semiconductors 800V 12A Triac BT138Y-800E,127

Description
TRIAC SENS GATE 800V 12A TO220AB Product overview: BT138Y-800E,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT138Y-800E,127 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC SENS GATE 800V 12A TO220AB Product overview: BT138Y-800E,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT138Y-800E,127 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 12A Triac
300-BT138Y-800E,127
800V 12A Triac 300-BT138Y-800E,127
TRIAC SENS GATE 800V 12A TO220AB Product overview: BT138Y-800E,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT138Y-800E,127 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 800V 12A TO220AB Product overview: BT138Y-800E,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT138Y-800E,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - BT138Y-800E,127 - 770456-BT138Y-800E,127 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BT138Y-800E,127
770456-BT138Y-800E,127
Triacs - BT138Y-800E,127 770456-BT138Y-800E,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 770456-BT138Y-800E,1 27 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 125°C (TJ) Package: TO-220-3 Isolated Tab Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A Triac Type: Logic - Sensitive Gate Family Name: BT138Y-800E Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 10mA Current - Hold (Ih) (Maximum): 30mA Alternative Parts (Cross-Reference): CQ220I-10N; BTA12-800CRG; BTA08-800S; BTA08-800A; Introduction Date: August 05, 2015 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 770456-BT138Y-800E,127
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 125°C (TJ)
Package: TO-220-3 Isolated Tab
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A
Triac Type: Logic - Sensitive Gate
Family Name: BT138Y-800E
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 30mA
Alternative Parts (Cross-Reference): CQ220I-10N; BTA12-800CRG; BTA08-800S; BTA08-800A;
Introduction Date: August 05, 2015
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
TRIACs - BT138Y-800E,127-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 12A Through Hole TO-220AB

TRIAC Logic - Sensitive Gate 800V 12A Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BT138Y-800E,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BT138Y-800E,127
Discrete Semiconductor Products - Thyristors - TRIACs BT138Y-800E,127
TRIAC SENS GATE 800V 12A TO220AB

TRIAC SENS GATE 800V 12A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs
Product Number 300-BT138Y-800E,127 770456-BT138Y-800E,127 BT138Y-800E,127-ND BT138Y-800E,127
Product Name 800V 12A Triac Triacs - BT138Y-800E,127 TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type Tube TO-220-3 Isolated Tab TO-220; TO-220-3 Isolated Tab TO-220-3 Isolated Tab
VDRM 800 volts 800 volts 800 volts
ITSM 12 amps 12 amps
Unlock Full Specs
to access all available technical data