WeEn Semiconductors 800V 12A Triac BT138X-800F,127

Description
TRIAC 800V 12A TO220F Product overview: BT138X-800F,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT138X-800F,127 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 800V 12A TO220F Product overview: BT138X-800F,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT138X-800F,127 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 12A Triac
300-BT138X-800F,127
800V 12A Triac 300-BT138X-800F,127
TRIAC 800V 12A TO220F Product overview: BT138X-800F,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT138X-800F,127 can be used for catalog matching and distributor lookup.

TRIAC 800V 12A TO220F Product overview: BT138X-800F,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT138X-800F,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - BT138X-800F,127-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 12A Through Hole TO-220F

TRIAC Standard 800V 12A Through Hole TO-220F

Buy Now Datasheet
Triacs - BT138X-800F,127 - 770455-BT138X-800F,127 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BT138X-800F,127
770455-BT138X-800F,127
Triacs - BT138X-800F,127 770455-BT138X-800F,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 770455-BT138X-800F,1 27 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 125°C (TJ) Package: TO-220-3 Full Pack, Isolated Tab Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A Triac Type: Standard Family Name: BT138X-800F Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 25mA Current - Hold (Ih) (Maximum): 30mA Alternative Parts (Cross-Reference): BCR12PM-14LG#B00; BCR12PM-14LG-A8; BCR8LM-14LB; CQ220I-10N; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 770455-BT138X-800F,127
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 125°C (TJ)
Package: TO-220-3 Full Pack, Isolated Tab
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A
Triac Type: Standard
Family Name: BT138X-800F
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 25mA
Current - Hold (Ih) (Maximum): 30mA
Alternative Parts (Cross-Reference): BCR12PM-14LG#B00; BCR12PM-14LG-A8; BCR8LM-14LB; CQ220I-10N;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BT138X-800F,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BT138X-800F,127
Discrete Semiconductor Products - Thyristors - TRIACs BT138X-800F,127
TRIAC 800V 12A TO220F

TRIAC 800V 12A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs
Product Number 300-BT138X-800F,127 BT138X-800F,127-ND 770455-BT138X-800F,127 BT138X-800F,127
Product Name 800V 12A Triac TRIACs Triacs - BT138X-800F,127 Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type Tube TO-220; TO-220-3 Full Pack, Isolated Tab TO-220-3 Full Pack, Isolated Tab TO-220-3 Full Pack, Isolated Tab
Pin Count 3
VDRM 800 volts 800 volts 800 volts
ITSM 12 amps 12 amps
Unlock Full Specs
to access all available technical data