TRIAC Logic - Sensitive Gate 800V 12A Through Hole TO-220F
Win Source Part Number: 1376730-BT138X-800E,
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: 125°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: WeEn Semiconductors
Package: Tube
Product Status: Active
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: TO-220F
Base Product Number: BT138
Mounting Type: Through Hole
HTSUS: 8541.30.0080
ECCN: EAR99
Configuration: Single
Triac Type: Logic - Sensitive Gate
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 12 A
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A
Current - Gate Trigger (Igt) (Max): 10 mA
Current - Hold (Ih) (Max): 30 mA
TRIAC SENS GATE 800V 12A TO220F Product overview: BT138X-800E,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT138X-800E,127 can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 800V 12A TO220-3
TRIAC SENS GATE 800V 12A TO220F
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | BT138X-800E,127-ND | 1376730-BT138X-800E,127 | 300-BT138X-800E,127 | BT138X-800E,127 | BT138X-800E,127 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | 800V 12A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab | Tube | Tube | TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |
| VDRM | 800 volts | 800 volts | 800 volts | ||
| ITSM | 12 amps | 12 amps | |||
| IGT | 10 mA | 10 mA | 10 mA |