TRIAC Standard 800V 12A Through Hole TO-220F
Win Source Part Number: 1174661-BT138X-800/L
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 600
Current - Hold (Ih) (Max): 30 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Gate Trigger (Igt) (Max): 70 mA
Current - On State (It (RMS)) (Max): 12 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A
Triac Type: Standard
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: TO-220F
Temperature Range - Operating: 125°C (TJ)
Alternative Parts (Cross-Reference): BT138X-800L02Q;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Other Names: 934067768127
Base Product Number: BT138
TRIAC 800V 12A TO220F
Triacs BT138X-800/L02/TO-22
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | BT138X-800/L02Q-ND | 1174661-BT138X-800/L02Q | BT138X-800/L02Q | BT138X-800/L02Q |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab, Formed Leads | Tube | TO-220-3 Full Pack, Isolated Tab | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | |
| VDRM | 800 volts | 800 volts | ||
| ITSM | 12 amps |