Manufacturer: WeEn Semiconductors
Win Source Part Number: 770453-BT138X-600G,1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 125°C (TJ)
Package: TO-220-3 Full Pack, Isolated Tab
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A
Triac Type: Standard
Family Name: BT138X-600G
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 60mA
Alternative Parts (Cross-Reference): BCR8PM-12LA; BCR12PM-12LG-A8; BCR10LM-12LBA8#B00; BCR8PM-14LA-A8;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
TRIAC Standard 600V 12A Through Hole TO-220F
TRIAC 600V 12A TO220F
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs |
| Product Number | 770453-BT138X-600G,127 | BT138X-600G,127-ND | BT138X-600G,127 |
| Product Name | Triacs - BT138X-600G,127 | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220-3 Full Pack, Isolated Tab | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab |
| VDRM | 600 volts | 600 volts | |
| ITSM | 12 amps | ||
| IGT | 50 mA | 50 mA |