WeEn Semiconductors TRIACs BT138B-600G,118

Description
TRIAC Standard 600V 12A Surface Mount D2PAK
Request a Quote Datasheet
Description
TRIAC Standard 600V 12A Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - BT138B-600G,118-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 12A Surface Mount D2PAK

TRIAC Standard 600V 12A Surface Mount D2PAK

Buy Now Datasheet
Triacs - BT138B-600G,118 - 1024611-BT138B-600G,118 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BT138B-600G,118
1024611-BT138B-600G,118
Triacs - BT138B-600G,118 1024611-BT138B-600G,118
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024611-BT138B-600G, 118 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 60mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 12A Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: D2PAK Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024611-BT138B-600G,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 60mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
600V 12A Triac
300-BT138B-600G,118
600V 12A Triac 300-BT138B-600G,118
TRIAC 600V 12A D2PAK Product overview: BT138B-600G,118 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT138B-600G,118 can be used for catalog matching and distributor lookup.

TRIAC 600V 12A D2PAK Product overview: BT138B-600G,118 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT138B-600G,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BT138B-600G,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BT138B-600G,118
Discrete Semiconductor Products - Thyristors - TRIACs BT138B-600G,118
TRIAC 600V 12A D2PAK

TRIAC 600V 12A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs
Product Number BT138B-600G,118-ND 1024611-BT138B-600G,118 300-BT138B-600G,118 BT138B-600G,118
Product Name TRIACs Triacs - BT138B-600G,118 600V 12A Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK Tape & Reel (TR) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Operating Temperature 125 C (257 F) 125 C (257 F) 125 C (257 F) 125 C (257 F)
VDRM 600 volts 600 volts 600 volts
ITSM 12 amps 12 amps
IGT 50 mA 50 mA 50 mA
Unlock Full Specs
to access all available technical data