TRIAC Standard 600V 12A Surface Mount D2PAK
TRIAC 600V 12A D2PAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | BT138B-600F,118-ND | BT138B-600F,118 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) |
| VDRM | 600 volts |