TRIAC Standard 600V 12A Surface Mount D2PAK
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1325568-BT138B-600,1
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Packaging: Reel - TR
Standard Package: 800
Mounting: Surface Mount
Current - Hold (Ih) (Max): 30 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 35 mA
Current - On State (It (RMS)) (Max): 12 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A
Triac Type: Standard
Supplier Device Package: D2PAK
Temperature Range - Operating: 125°C (TJ)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: BT138B-600 /T3-ND,BT138B-600,BT
Base Product Number: BT138
RoHS Status: RoHS Compliant
TRIAC 600V 12A D2PAK
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | BT138B-600,118-ND | 1325568-BT138B-600,118 | BT138B-600,118 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |
| VDRM | 600 volts | 600 volts | |
| ITSM | 12 amps |