TRIAC 800V 12A TO220AB Product overview: BT138-800G,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT138-800G,127 can be used for catalog matching and distributor lookup.
TRIAC Standard 800V 12A Through Hole TO-220AB
TRIAC 800V 12A TO220AB
TRIAC, 12A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):12A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:100mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:5W; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 300-BT138-800G,127 | 1740-1045-ND | BT138-800G,127 | 98AC9011 |
| Product Name | 800V 12A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 12A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors |
| Standards and Certifications | RoHS | RoHS | ||
| Package Type | Tube | TO-220; TO-220-3 | TO-220-3 | TO-220; TO-220AB |
| Pin Count | 3 | |||
| VDRM | 800 volts | 800 volts | 800 volts | |
| ITSM | 12 amps |