Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024610-BT138-800E,1
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 30mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 90A, 100A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
TRIAC SENS GATE 800V 12A TO220AB Product overview: BT138-800E,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT138-800E,127 can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 800V 12A Through Hole TO-220AB
TRIAC, 12A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):12A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:25mA; Gate Trigger Voltage Max Vgt:1.5V; Peak Gate Power:5W; RoHS Compliant: Yes
TRIAC SENS GATE 800V 12A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 1024610-BT138-800E,127 | 300-BT138-800E,127 | 1740-1044-ND | 7920702 | 65AC5876 | BT138-800E,127 |
| Product Name | Triacs - BT138-800E,127 | 800V 12A Triac | TRIACs | TRIACs | Triac, 12A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220AB | Tube | TO-220; TO-220-3 | TO-220; To-220ab | TO-220; TO-220AB | TO-220-3 |
| VDRM | 800 volts | 800 volts | 800 volts | 800 volts | ||
| ITSM | 12 amps | 12 amps | ||||
| IGT | 10 mA | 10 mA | 25 mA | 10 mA | ||
| VGT | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts |