TRIAC Standard 800V 12A Through Hole TO-220AB
TRIAC 800V 12A TO220AB
Triac, 800 V, 12 A, 95 A, 30 mA, 1.5 V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | 1740-1043-ND | BT138-800,127 | 25M7898 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 800 V, 12 A, 95 A, 30 Ma, 1.5 V Rohs Compliant Ween Semiconductors |
| Package Type | TO-220; TO-220-3 | TO-220-3 | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | |
| VDRM | 800 volts | ||
| IGT | 35 mA |