WeEn Semiconductors Triacs - BT138-600E/DGQ BT138-600E/DGQ

Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 864804-BT138-600E/DG Q Operating Temperature Range: 125°C (TJ) Features: TRIAC Logic - Sensitive Gate 600 V 12 A Through Hole TO-220F Package: Tube Package: TO-220-3 Full Pack, Isolated Tab Mounting: Through Hole Family Name: BT138 Categories: Discrete Semiconductor Products Case / Package: TO-220F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 864804-BT138-600E/DG Q Operating Temperature Range: 125°C (TJ) Features: TRIAC Logic - Sensitive Gate 600 V 12 A Through Hole TO-220F Package: Tube Package: TO-220-3 Full Pack, Isolated Tab Mounting: Through Hole Family Name: BT138 Categories: Discrete Semiconductor Products Case / Package: TO-220F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BT138-600E/DGQ - 864804-BT138-600E/DGQ - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BT138-600E/DGQ
864804-BT138-600E/DGQ
Triacs - BT138-600E/DGQ 864804-BT138-600E/DGQ
Manufacturer: WeEn Semiconductors Win Source Part Number: 864804-BT138-600E/DG Q Operating Temperature Range: 125°C (TJ) Features: TRIAC Logic - Sensitive Gate 600 V 12 A Through Hole TO-220F Package: Tube Package: TO-220-3 Full Pack, Isolated Tab Mounting: Through Hole Family Name: BT138 Categories: Discrete Semiconductor Products Case / Package: TO-220F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080

Manufacturer: WeEn Semiconductors
Win Source Part Number: 864804-BT138-600E/DGQ
Operating Temperature Range: 125°C (TJ)
Features: TRIAC Logic - Sensitive Gate 600 V 12 A Through Hole TO-220F
Package: Tube
Package: TO-220-3 Full Pack, Isolated Tab
Mounting: Through Hole
Family Name: BT138
Categories: Discrete Semiconductor Products
Case / Package: TO-220F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080

Buy Now Datasheet
TRIACs - BT138-600E/DGQ-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 12A Through Hole TO-220F

TRIAC Logic - Sensitive Gate 600V 12A Through Hole TO-220F

Buy Now Datasheet
Singapore, Singapore
600V 12A Triac
300-BT138-600E/DGQ
600V 12A Triac 300-BT138-600E/DGQ
TRIAC SENS GATE 600V 12A TO220F Product overview: BT138-600E/DGQ from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT138-600E/DGQ can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 600V 12A TO220F Product overview: BT138-600E/DGQ from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT138-600E/DGQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs BT138-600E/DG/SIL3P/ STANDARD M

Triacs BT138-600E/DG/SIL3P/STANDARD M

Buy Now Datasheet
TRIAC SENS GATE 600V 12A TO220F

TRIAC SENS GATE 600V 12A TO220F

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BT138-600E/DGQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BT138-600E/DGQ
Discrete Semiconductor Products - Thyristors - TRIACs BT138-600E/DGQ
TRIAC SENS GATE 600V 12A TO220F

TRIAC SENS GATE 600V 12A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Thyristors Triacs Triacs
Product Number 864804-BT138-600E/DGQ BT138-600E/DGQ-ND 300-BT138-600E/DGQ BT138-600E/DGQ BT138-600E/DGQ BT138-600E/DGQ
Product Name Triacs - BT138-600E/DGQ TRIACs 600V 12A Triac Triacs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220F TO-220; TO-220-3 Full Pack, Isolated Tab Tube TO-220-3 Full Pack, Isolated Tab TO-220-3 Full Pack, Isolated Tab
Operating Temperature 125 C (257 F) 125 C (257 F) 125 C (257 F) 125 C (257 F) 125 C (257 F)
Standards and Certifications RoHS
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data