TRIAC Logic - Sensitive Gate 600V 12A Through Hole TO-220AB
ThyristorTRIAC 600V 105A 3P 3Tab TO220AB
ThyristorTRIAC 600V 105A 3P 3Tab TO220AB
ThyristorTRIAC 600V 105A 3P 3Tab TO220AB
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024609-BT138-600E,1
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 30mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
TRIAC, 12A, 600V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):12A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:25mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:5W; PeakRoHS Compliant: Yes
TRIAC SENS GATE 600V 12A TO220AB
30mA 10mA 600V TO-220AB TRIACs ROHS
TRIAC SENS GATE 600V 12A TO220AB
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Triacs | Triacs | Triacs |
| Product Number | 1740-1042-ND | 7271136P | 7271136 | 1024609-BT138-600E,127 | 98AC9010 | BT138-600E,127 | BT138-600E,127 | BT138-600E,127 |
| Product Name | TRIACs | TRIACs | TRIACs | Triacs - BT138-600E,127 | Triac, 12A, 600V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors | Discrete Semiconductor Products - Thyristors - TRIACs | Triode/MOS Tube/Transistor >> TRIACs | TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220; TO-220 | TO-220; To-220ab | TO-220AB | TO-220; TO-220AB | TO-220-3 | TO-220 | TO-220-3 |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||||
| Pin Count | 3 | 3 | ||||||
| VDRM | 600 volts | 600 volts | 600 volts | 600 volts |