TRIAC Standard 600V 12A Through Hole TO-220AB
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024607-BT138-600,12
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 30mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
TRIAC 600V 12A TO220AB
TRIAC, 12A, 600V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):12A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:70mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:5W; PeakRoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 1740-1041-ND | 4842791 | 1024607-BT138-600,127 | BT138-600,127 | 65AC5875 |
| Product Name | TRIACs | TRIACs | Triacs - BT138-600,127 | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 12A, 600V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors |
| Package Type | TO-220; TO-220-3 | TO-220; To-220ab | TO-220AB | TO-220-3 | TO-220; TO-220AB |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | ||
| Standards and Certifications | RoHS | ||||
| Pin Count | 3 | ||||
| VDRM | 600 volts | 600 volts | 600 volts |