TRIAC Standard 600V 12A Through Hole TO-220AB
Triacs BT138-600-0/SIL3P/ST
TRIAC 600V 12A TO220AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs |
| Product Number | BT138-600-0Q-ND | BT138-600-0Q | BT138-600-0Q |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | |
| VDRM | 600 volts |