WeEn Semiconductors 800V 8A Triac BT137X-800,127

Description
TRIAC 800V 8A TO220F Product overview: BT137X-800,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT137X-800,127 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 800V 8A TO220F Product overview: BT137X-800,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT137X-800,127 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 8A Triac
300-BT137X-800,127
800V 8A Triac 300-BT137X-800,127
TRIAC 800V 8A TO220F Product overview: BT137X-800,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT137X-800,127 can be used for catalog matching and distributor lookup.

TRIAC 800V 8A TO220F Product overview: BT137X-800,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT137X-800,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 6571867 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6571867
TRIACs 6571867
Triac,800V,8A,BT137X -800

Triac,800V,8A,BT137X-800

Supplier's Site
TRIACs - 1660325 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1660325
TRIACs 1660325
Triac,800V,8A,BT137X -800

Triac,800V,8A,BT137X-800

Supplier's Site
TRIACs - 1740-1437-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 8A Through Hole TO-220F

TRIAC Standard 800V 8A Through Hole TO-220F

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BT137X-800,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BT137X-800,127
Discrete Semiconductor Products - Thyristors - TRIACs BT137X-800,127
TRIAC 800V 8A TO220F

TRIAC 800V 8A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs
Product Number 300-BT137X-800,127 6571867 1740-1437-ND BT137X-800,127
Product Name 800V 8A Triac TRIACs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS
Package Type Tube TO-220; To-220f TO-220; TO-220-3 Full Pack, Isolated Tab TO-220-3 Full Pack, Isolated Tab
VDRM 800 volts 800 volts
ITSM 8 amps
IGT 35 mA 35 mA
Unlock Full Specs
to access all available technical data