Isolated tab triac,BT137X-600D 8A 600V
Isolated tab triac,BT137X-600D 8A 600V
TRIAC SENS GATE 600V 8A TO220F Product overview: BT137X-600D,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT137X-600D,127 can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220F
TRIAC SENS GATE 600V 8A TO220-3
10mA 5mA 600V TO-220F-3 TRIACs ROHS
TRIAC SENS GATE 600V 8A TO220F
TRIAC, 8A, 600V, TO-220FP; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):8A; Triac Case Style:TO-220FP; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:5W; Peak RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 3305487 | 300-BT137X-600D,127 | 1740-1038-ND | BT137X-600D,127 | BT137X-600D,127 | BT137X-600D,127 | 65AC5874 |
| Product Name | TRIACs | 600V 8A Triac | TRIACs | TRIACs | Triode/MOS Tube/Transistor >> TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 8A, 600V, To-220Fp; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Package Type | TO-220; To-220f | Tube | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab | TO-220 | TO-220-3 Full Pack, Isolated Tab | TO-220; TO-220FP |
| Pin Count | 3 | 3 | |||||
| VDRM | 600 volts | 600 volts | 600 volts | 600 volts | |||
| ITSM | 8 amps |