Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024595-BT137S-800G,
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 40mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 100mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 65A, 71A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: DPAK
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
TRIAC Standard 800V 8A Surface Mount DPAK
TRIAC Standard 800V 8A Surface Mount DPAK
TRIAC Standard 800V 8A Surface Mount DPAK
TRIAC 800V 8A DPAK
TRIAC, 8A, 800V, TO-252; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):8A; Triac Case Style:TO-252; Gate Trigger Current Max (QI), Igt:100mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:5W; Peak Non RoHS Compliant: Yes
Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Triacs | Thyristors | Triacs | Triacs |
Product Number | 1024595-BT137S-800G,118 | 1740-1035-2-ND | BT137S-800G,118 | 98AC9008 |
Product Name | Triacs - BT137S-800G,118 | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 8A, 800V, To-252; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors |
Package Type | DPAK; DPAK | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 | |
VDRM | 800 volts | 800 volts | 800 volts | |
ITSM | 8 amps | |||
IGT | 100 mA | 100 mA | 100 mA |