TRIAC Standard 800V 8A Surface Mount DPAK
TRIAC 800V 8A DPAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | BT137S-800F,118-ND | BT137S-800F,118 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) |
| VDRM | 800 volts |