TRIAC SENS GATE 800V 8A DPAK Product overview: BT137S-800E,118 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT137S-800E,118 can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 800V 8A Surface Mount DPAK
TRIAC SENS GATE 800V 8A DPAK
TRIAC SENS GATE 800V 8A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 300-BT137S-800E,118 | BT137S-800E,118-ND | BT137S-800E,118 | BT137S-800E,118 |
| Product Name | 800V 8A DPAK Triac | TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |||
| Package Type | Tape & Reel (TR) | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Pin Count | 3 | |||
| VDRM | 800 volts | 800 volts | ||
| ITSM | 8 amps |