Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024603-BT137S-600D,
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 65A, 71A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: DPAK
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
TRIAC Logic - Sensitive Gate 600V 8A Surface Mount DPAK
TRIAC Logic - Sensitive Gate 600V 8A Surface Mount DPAK
TO-252-2 TRIACs ROHS
TRIAC SENS GATE 600V 8A DPAK
Triac, 600 V, 10 mA, 8 A, 65 A, 10 mA, 1.5 V RoHS Compliant: Yes
TRIAC SENS GATE 600V 8A DPAK
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 7920709 | 7920709P | 1024603-BT137S-600D,118 | 1740-1033-1-ND | BT137S-600D,118 | BT137S-600D,118 | 34R3046 | BT137S-600D,118 |
| Product Name | TRIACs | TRIACs | Triacs - BT137S-600D,118 | TRIACs | Triode/MOS Tube/Transistor >> TRIACs | TRIACs | Triac, 600 V, 10 Ma, 8 A, 65 A, 10 Ma, 1.5 V Rohs Compliant Ween Semiconductors | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Package Type | DPAK; Dpak (to-252) | TO-252 | DPAK; DPAK | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Pin Count | 3 | 3 | ||||||
| VDRM | 600 volts | 600 volts | ||||||
| ITSM | 8 amps |