Win Source Part Number: 1049774-BT137S-600,1
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 20 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Gate Trigger (Igt) (Max): 70 mA
Current - On State (It (RMS)) (Max): 8 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 65A, 71A
Triac Type: Standard
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: 125°C (TJ)
Alternative Parts (Cross-Reference): BT137S-600,118BT137S
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Other Names: 1740-1032-2,BT137S-6
Base Product Number: BT137
TRIAC Standard 600V 8A Surface Mount DPAK
TRIAC Standard 600V 8A Surface Mount DPAK
TRIAC Standard 600V 8A Surface Mount DPAK
TRIAC 600V 8A DPAK Product overview: BT137S-600,118 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT137S-600,118 can be used for catalog matching and distributor lookup.
TRIAC STANDARD 600V 8A DPAK
TRIAC, 8A, 600V, TO-252; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):8A; Triac Case Style:TO-252; Gate Trigger Current Max (QI), Igt:70mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:5W; Peak Non RoHS Compliant: Yes
TRIAC 600V 8A DPAK
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 6571823 | 1049774-BT137S-600,118 | 1740-1032-2-ND | 300-BT137S-600,118 | BT137S-600,118 | 98AC9006 | BT137S-600,118 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | 600V 8A DPAK Triac | TRIACs | Triac, 8A, 600V, To-252; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Package Type | DPAK; Dpak (to-252) | DPAK; Tape & Reel | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | |
| Pin Count | 3 | 3 | |||||
| VDRM | 600 volts | 600 volts | 600 volts | 600 volts | |||
| ITSM | 8 amps | 8 amps |