TRIAC Standard 800V 8A Surface Mount D2PAK
TRIAC 800V 8A D2PAK Product overview: BT137B-800,118 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT137B-800,118 can be used for catalog matching and distributor lookup.
TRIAC 800V 8A D2PAK
TRIAC, 8A, 800V, TO-263; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):8A; Triac Case Style:TO-263; Gate Trigger Current Max (QI), Igt:70mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:5W; Peak Non RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | BT137B-800,118-ND | 300-BT137B-800,118 | BT137B-800,118 | BT137B-800,118 | 65AC5873 |
| Product Name | TRIACs | 800V 8A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triac, 8A, 800V, To-263; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | |
| Standards and Certifications | RoHS | RoHS | |||
| VDRM | 800 volts | 800 volts | 800 volts |