TRIAC Logic - Sensitive Gate 600V 8A Surface Mount D2PAK
TRIAC SENS GATE 600V 8A D2PAK Product overview: BT137B-600E,118 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT137B-600E,118 can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 600V 8A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | BT137B-600E,118-ND | 300-BT137B-600E,118 | BT137B-600E,118 |
| Product Name | TRIACs | 600V 8A Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |
| Standards and Certifications | RoHS | ||
| Pin Count | 3 | ||
| VDRM | 600 volts | 600 volts |