TRIAC SENS GATE 600V 8A TO220AB Product overview: BT137-600E/DG from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT137-600E/DG can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220AB
Manufacturer: WeEn Semiconductors
Win Source Part Number: 864803-BT137-600E/DG
Operating Temperature Range: 125°C (TJ)
Features: TRIAC Logic - Sensitive Gate 600 V 8 A Through Hole TO-220AB
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Family Name: BT137
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Triacs BT137-600E/DG/SIL3P/
TRIAC SENS GATE 600V 8A TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | 300-BT137-600E/DG | BT137-600E/DG-ND | 864803-BT137-600E/DG | BT137-600E/DG | BT137-600E/DG |
| Product Name | 600V 8A Triac | TRIACs | Triacs - BT137-600E/DG | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | ||||
| Package Type | Tube | TO-220; TO-220-3 | TO-220AB | TO-220-3 | |
| Pin Count | 3 | ||||
| VDRM | 600 volts | 600 volts | |||
| ITSM | 8 amps |