TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220AB
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024597-BT137-600D,1
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 65A, 71A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
TRIAC SENS GATE 600V 8A TO220AB
TRIAC, 8A, 600V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):8A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:5W; Peak RoHS Compliant: Yes
TRIAC SENS GATE 600V 8A TO220AB
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 4842779 | 1781434 | 1740-1027-ND | 1024597-BT137-600D,127 | BT137-600D,127 | 65AC5869 | BT137-600D,127 |
| Product Name | TRIACs | TRIACs | TRIACs | Triacs - BT137-600D,127 | TRIACs | Triac, 8A, 600V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Package Type | TO-220; To-220ab | TO-220; TO-220 | TO-220; TO-220-3 | TO-220AB | TO-220-3 | TO-220; TO-220AB | TO-220-3 |
| Pin Count | 3 | 3 | |||||
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | |||
| VDRM | 600 volts | 600 volts | 600 volts |