TRIAC Logic - Sensitive Gate 800V 4A Through Hole TO-220F
Manufacturer: WeEn Semiconductors
Win Source Part Number: 770449-BT136X-800E,1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 125°C (TJ)
Package: TO-220-3 Full Pack, Isolated Tab
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A
Triac Type: Logic - Sensitive Gate
Family Name: BT136X-800E
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 15mA
Alternative Parts (Cross-Reference): BCR3LM-14LB; BCR3LM-14LB-A8; BCR3LM-14LB-A8#B00; BCR3LM-14LB#B00;
Introduction Date: August 05, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
TRIAC SENS GATE 800V 4A TO220F Product overview: BT136X-800E,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT136X-800E,127 can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 800V 4A TO220F
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | BT136X-800E,127-ND | 770449-BT136X-800E,127 | 300-BT136X-800E,127 | BT136X-800E,127 |
| Product Name | TRIACs | Triacs - BT136X-800E,127 | 800V 4A Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab | Tube | TO-220-3 Full Pack, Isolated Tab |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |
| VDRM | 800 volts | 800 volts | 800 volts | |
| ITSM | 4 amps | 4 amps |