WeEn Semiconductors 600V 4A Triac BT136X-600D,127

Description
TRIAC SENS GATE 600V 4A TO220F Product overview: BT136X-600D,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT136X-600D,127 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC SENS GATE 600V 4A TO220F Product overview: BT136X-600D,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT136X-600D,127 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 4A Triac
300-BT136X-600D,127
600V 4A Triac 300-BT136X-600D,127
TRIAC SENS GATE 600V 4A TO220F Product overview: BT136X-600D,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT136X-600D,127 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 600V 4A TO220F Product overview: BT136X-600D,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT136X-600D,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - BT136X-600D,127 - 737464-BT136X-600D,127 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BT136X-600D,127
737464-BT136X-600D,127
Triacs - BT136X-600D,127 737464-BT136X-600D,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 737464-BT136X-600D,1 27 Packaging: Tube Mounting Style: Through Hole Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-220F Temperature Range - Operating: 125°C Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 5mA Current - Hold (Ih) (Maximum): 10mA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: BT136 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: WeEn Semiconductors
Win Source Part Number: 737464-BT136X-600D,127
Packaging: Tube
Mounting Style: Through Hole
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220F
Temperature Range - Operating: 125°C
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 5mA
Current - Hold (Ih) (Maximum): 10mA
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: BT136
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
TRIACs - BT136X-600D,127-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-220F

TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-220F

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BT136X-600D,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BT136X-600D,127
Discrete Semiconductor Products - Thyristors - TRIACs BT136X-600D,127
TRIAC SENS GATE 600V 4A TO220F

TRIAC SENS GATE 600V 4A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs
Product Number 300-BT136X-600D,127 737464-BT136X-600D,127 BT136X-600D,127-ND BT136X-600D,127
Product Name 600V 4A Triac Triacs - BT136X-600D,127 TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type Tube TO-220-3 Full Pack, Isolated Tab TO-220; TO-220-3 Full Pack, Isolated Tab TO-220-3 Full Pack, Isolated Tab
VDRM 600 volts 600 volts 600 volts
ITSM 4 amps 4 amps
Unlock Full Specs
to access all available technical data