WeEn Semiconductors 800V 4A DPAK Triac BT136S-800F,118

Description
TRIAC 800V 4A DPAK Product overview: BT136S-800F,118 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT136S-800F,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 800V 4A DPAK Product overview: BT136S-800F,118 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT136S-800F,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 4A DPAK Triac
300-BT136S-800F,118
800V 4A DPAK Triac 300-BT136S-800F,118
TRIAC 800V 4A DPAK Product overview: BT136S-800F,118 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT136S-800F,118 can be used for catalog matching and distributor lookup.

TRIAC 800V 4A DPAK Product overview: BT136S-800F,118 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT136S-800F,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - BT136S-800F,118-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 4A Surface Mount DPAK

TRIAC Standard 800V 4A Surface Mount DPAK

Buy Now Datasheet
Triacs - BT136S-800F,118 - 770448-BT136S-800F,118 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BT136S-800F,118
770448-BT136S-800F,118
Triacs - BT136S-800F,118 770448-BT136S-800F,118
Manufacturer: WeEn Semiconductors Win Source Part Number: 770448-BT136S-800F,1 18 Packaging: Reel package Operating Temperature Range: 125°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A Triac Type: Standard Family Name: BT136S-800F Categories: Discrete Semiconductor Products Manufacturer Package: DPAK Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 25mA Current - Hold (Ih) (Maximum): 15mA Alternative Parts (Cross-Reference): BCR4AS-16LH-1#B00; BCR4AS-16LH#B00; FT0408ND00TR; BCR3AS-14B; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: WeEn Semiconductors
Win Source Part Number: 770448-BT136S-800F,118
Packaging: Reel package
Operating Temperature Range: 125°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A
Triac Type: Standard
Family Name: BT136S-800F
Categories: Discrete Semiconductor Products
Manufacturer Package: DPAK
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 25mA
Current - Hold (Ih) (Maximum): 15mA
Alternative Parts (Cross-Reference): BCR4AS-16LH-1#B00; BCR4AS-16LH#B00; FT0408ND00TR; BCR3AS-14B;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BT136S-800F,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BT136S-800F,118
Discrete Semiconductor Products - Thyristors - TRIACs BT136S-800F,118
TRIAC 800V 4A DPAK

TRIAC 800V 4A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs
Product Number 300-BT136S-800F,118 BT136S-800F,118-ND 770448-BT136S-800F,118 BT136S-800F,118
Product Name 800V 4A DPAK Triac TRIACs Triacs - BT136S-800F,118 Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type Tape & Reel (TR) DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
Pin Count 3
VDRM 800 volts 800 volts 800 volts
ITSM 4 amps 4 amps
Unlock Full Specs
to access all available technical data