WeEn Semiconductors 800V 4A DPAK Triac BT136S-800E,118

Description
TRIAC SENS GATE 800V 4A DPAK Product overview: BT136S-800E,118 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT136S-800E,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC SENS GATE 800V 4A DPAK Product overview: BT136S-800E,118 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT136S-800E,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 4A DPAK Triac
300-BT136S-800E,118
800V 4A DPAK Triac 300-BT136S-800E,118
TRIAC SENS GATE 800V 4A DPAK Product overview: BT136S-800E,118 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT136S-800E,118 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 800V 4A DPAK Product overview: BT136S-800E,118 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT136S-800E,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 1740-1289-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 4A Surface Mount DPAK

TRIAC Logic - Sensitive Gate 800V 4A Surface Mount DPAK

Buy Now Datasheet
TRIACs - 1740-1289-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 4A Surface Mount DPAK

TRIAC Logic - Sensitive Gate 800V 4A Surface Mount DPAK

Buy Now Datasheet
Triacs - BT136S-800E,118 - 1024589-BT136S-800E,118 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BT136S-800E,118
1024589-BT136S-800E,118
Triacs - BT136S-800E,118 1024589-BT136S-800E,118
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024589-BT136S-800E, 118 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: DPAK Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024589-BT136S-800E,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: DPAK
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Triac, 800V, 4A, To-252 Rohs Compliant Ween Semiconductors - 53AH6740 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 4A, To-252 Rohs Compliant Ween Semiconductors
53AH6740
Triac, 800V, 4A, To-252 Rohs Compliant Ween Semiconductors 53AH6740
TRIAC, 800V, 4A, TO-252 ROHS COMPLIANT: YES

TRIAC, 800V, 4A, TO-252 ROHS COMPLIANT: YES

Supplier's Site Datasheet
TRIAC SENS GATE 800V 4A DPAK

TRIAC SENS GATE 800V 4A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BT136S-800E,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BT136S-800E,118
Discrete Semiconductor Products - Thyristors - TRIACs BT136S-800E,118
TRIAC SENS GATE 800V 4A DPAK

TRIAC SENS GATE 800V 4A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs
Product Number 300-BT136S-800E,118 1740-1289-1-ND 1024589-BT136S-800E,118 53AH6740 BT136S-800E,118 BT136S-800E,118
Product Name 800V 4A DPAK Triac TRIACs Triacs - BT136S-800E,118 Triac, 800V, 4A, To-252 Rohs Compliant Ween Semiconductors TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS
Package Type Tape & Reel (TR) DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; DPAK DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
Pin Count 3
VDRM 800 volts 800 volts 800 volts
ITSM 4 amps 4 amps
Unlock Full Specs
to access all available technical data