TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024588-BT136S-600E,
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: DPAK
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
TRIAC SENS GATE 600V 4A DPAK
TRIAC SENS GATE 600V 4A DPAK
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 1740-1288-2-ND | 1024588-BT136S-600E,118 | BT136S-600E,118 | BT136S-600E,118 |
| Product Name | TRIACs | Triacs - BT136S-600E,118 | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |
| VDRM | 600 volts | 600 volts | ||
| ITSM | 4 amps |