TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024587-BT136S-600D,
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: DPAK
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
10mA 5mA 600V TO-252-2(DPAK) TRIACs ROHS
TRIAC SENS GATE 600V 4A DPAK
TRIAC, 4A, 600V, TO-252; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):4A; Triac Case Style:TO-252; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:5W; Peak Non RoHS Compliant: Yes
TRIAC SENS GATE 600V 4A DPAK
| DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Triacs |
| Product Number | 1740-1023-1-ND | 1024587-BT136S-600D,118 | BT136S-600D,118 | BT136S-600D,118 | 64AH2642 | BT136S-600D,118 |
| Product Name | TRIACs | Triacs - BT136S-600D,118 | Triode/MOS Tube/Transistor >> TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 4A, 600V, To-252; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors | TRIACs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; DPAK | DPAK | TO-252 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | ||
| VDRM | 600 volts | 600 volts | 600 volts | 600 volts | ||
| ITSM | 4 amps |