TRIAC Standard 600V 4A Surface Mount DPAK
TRIAC Standard 600V 4A Surface Mount DPAK
TRIAC 600V 4A DPAK
TRIAC 600V 4A DPAK; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):4A; Triac Case Style:SOT-428; Gate Trigger Current Max (QI), Igt:70mA; Gate Trigger Voltage Max Vgt:1.5V; Peak Gate Power:5W; Peak Non RepRoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | 1740-1022-2-ND | BT136S-600,118 | 34R3044 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac 600V 4A Dpak; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT-428 | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | |
| VDRM | 600 volts | 600 volts |