WeEn Semiconductors Triacs - BT136-800E,127 BT136-800E,127

Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024586-BT136-800E,1 27 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024586-BT136-800E,1 27 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BT136-800E,127 - 1024586-BT136-800E,127 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BT136-800E,127
1024586-BT136-800E,127
Triacs - BT136-800E,127 1024586-BT136-800E,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024586-BT136-800E,1 27 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024586-BT136-800E,127
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
TRIACs - 1740-1021-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 4A Through Hole TO-220AB

TRIAC Logic - Sensitive Gate 800V 4A Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
800V 4A Triac
300-BT136-800E,127
800V 4A Triac 300-BT136-800E,127
TRIAC SENS GATE 800V 4A TO220AB Product overview: BT136-800E,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT136-800E,127 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 800V 4A TO220AB Product overview: BT136-800E,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT136-800E,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, 4A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors - 98AC9003 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 4A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors
98AC9003
Triac, 4A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors 98AC9003
TRIAC, 4A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):4A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:25mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:5W; Peak RoHS Compliant: Yes

TRIAC, 4A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):4A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:25mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:5W; Peak RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BT136-800E,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BT136-800E,127
Discrete Semiconductor Products - Thyristors - TRIACs BT136-800E,127
TRIAC SENS GATE 800V 4A TO220AB

TRIAC SENS GATE 800V 4A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs Triacs
Product Number 1024586-BT136-800E,127 1740-1021-ND 300-BT136-800E,127 98AC9003 BT136-800E,127
Product Name Triacs - BT136-800E,127 TRIACs 800V 4A Triac Triac, 4A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220AB TO-220; TO-220-3 Tube TO-220; TO-220AB TO-220-3
VDRM 800 volts 800 volts 800 volts 800 volts
ITSM 4 amps 4 amps
IGT 10 mA 10 mA 25 mA 10 mA
VGT 1.5 volts 1.5 volts 1 volts 1.5 volts
Unlock Full Specs
to access all available technical data