TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73
TRIAC SENS GATE 600V 1A SC73 Product overview: BT134W-600E,115 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT134W-600E,115 can be used for catalog matching and distributor lookup.
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024583-BT134W-600E,
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A, 11A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
TRIAC SENS GATE 600V 1A SC73
TRIAC SENS GATE 600V 1A SC73
TRIAC, 600V, 1A, SC-73 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Triacs |
| Product Number | 1740-1015-1-ND | 300-BT134W-600E,115 | 1024583-BT134W-600E,115 | BT134W-600E,115 | BT134W-600E,115 | 53AH6739 |
| Product Name | TRIACs | 600V 1A Triac | Triacs - BT134W-600E,115 | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triac, 600V, 1A, Sc-73 Rohs Compliant Ween Semiconductors |
| Package Type | TO-261-4, TO-261AA | Tape & Reel (TR) | SOT-223 | TO-261-4, TO-261AA | TO-261-4, TO-261AA | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | |
| Standards and Certifications | RoHS | RoHS | ||||
| Pin Count | 4 | |||||
| VDRM | 600 volts | 600 volts | 600 volts |