Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024582-BT134W-600D,
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A, 11A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73
TRIAC SENS GATE 600V 1A SC73 Product overview: BT134W-600D,115 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT134W-600D,115 can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 600V 1A SC73
TRIAC, 600V, 1A, SOT-223; Peak Repetitive Off State Voltage:600V; On State RMS Current:1A; Triac Case Style:SOT-223; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:10A; Holding Current Max:10mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC, 1A, 600V, SOT-223; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):1A; Triac Case Style:SOT-223; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:5W; Peak NonRoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 1024582-BT134W-600D,115 | 1740-1014-1-ND | 300-BT134W-600D,115 | BT134W-600D,115 | 75R4712 | 65AC5865 |
| Product Name | Triacs - BT134W-600D,115 | TRIACs | 600V 1A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 600V, 1A, Sot-223; Peak Repetitive Off State Voltage Ween Semiconductors | Triac, 1A, 600V, Sot-223; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors |
| Package Type | SOT-223 | TO-261-4, TO-261AA | Tape & Reel (TR) | TO-261-4, TO-261AA | SOT223; SOT-223 | SOT223; SOT-223 |
| VDRM | 600 volts | 600 volts | 600 volts | 600 volts | ||
| ITSM | 1 amps | 1 amps | ||||
| IGT | 5 mA | 5 mA | 5 mA | 10 mA | ||
| VGT | 1.5 volts | 1.5 volts | 1.5 volts | 1 volts |