TRIAC Standard 600V 1A Surface Mount SC-73
TRIAC Standard 600V 1A Surface Mount SC-73
TRIAC 600V 1A SC73
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 1740-1013-2-ND | BT134W-600,135 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-261-4, TO-261AA | TO-261-4, TO-261AA |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) |
| VDRM | 600 volts |